The SN74LS90 is a decade counter available in a 14-pin SOIC package with operating temperatures from 0 to 70°C. It is supplied in 2500-unit large tape and reel packaging with a reel diameter of 330.0 mm, tape width of 16.4 mm, and tape pitch of 8.0 mm. The device is RoHS compliant and features a lead finish of NIPDAU. The package dimensions include a cavity length (B0) of 9.0 mm and a cavity width (A0) of 6.5 mm.
Decade Counter 14-SOIC 0 to 70
Win Source Part Number: 1258963-SN74LS90DRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 42 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS90
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
IC DECADE COUNTER 4-BIT 14SOIC
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
IC COUNTER DECADE 4BIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS90DRG4 | 1258963-SN74LS90DRG4 | SN74LS90DRG4-ND | SN74LS90DRG4 | SN74LS90DRG4 | SN74LS90DRG4 |
| Product Name | SN74LS90 Decade Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | |||
| Package Type | PDIP,SOIC,WAFERSALE | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | LS | |||||
| Number of Stages (Bits) | 4 bits |