Texas Instruments SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control 7600901FA

Description
Synchronous Up/Down Counters With Down/Up Mode Control 16-CFP -55 to 125
Request a Quote Datasheet
Description
Synchronous Up/Down Counters With Down/Up Mode Control 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control - 7600901FA - Texas Instruments
Dallas, TX, United States
SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control
7600901FA
SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control 7600901FA
Synchronous Up/Down Counters With Down/Up Mode Control 16-CFP -55 to 125

Synchronous Up/Down Counters With Down/Up Mode Control 16-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
7600901FA
Integrated Circuits (ICs) - Logic - Counters, Dividers 7600901FA
SYNCHRONOUS UP/DOWN COUNTERS WIT

SYNCHRONOUS UP/DOWN COUNTERS WIT

Supplier's Site
Counters, Dividers - 7600901FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
7600901FA
Counters, Dividers 7600901FA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 7600901FA 7600901FA 7600901FA
Product Name SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC 16-CFlatpack
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 9310PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BMT - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
Counters, Dividers - 54LS193DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 25 MHz
View Details
2 suppliers
 - 54ALS163BJ/883 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; CDIP16
View Details
2 suppliers