Texas Instruments CD4522B CMOS Programmable BCD Divide-By-N Counter CD4522BM

Description
CMOS Programmable BCD Divide-By-N Counter 16-SOIC -55 to 125
Request a Quote
Description
CMOS Programmable BCD Divide-By-N Counter 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4522BM is a CMOS Programmable BCD Divide-By-N Counter manufactured by Texas Instruments. It is available in a 16-lead small-outline integrated circuit (SOIC) package and operates over a temperature range of -55 to 125 degrees Celsius. This device is designed for counting applications and can be programmed to divide by any number from 2 to 15. The CD4522BM features low power consumption and high noise immunity, making it suitable for various digital applications. It is RoHS compliant, ensuring it meets environmental standards. The part is actively produced and available for order in tube or tape and reel packaging options.

Datasheet Summary
Powered by GS/AI

The CD4522BM is a CMOS Programmable BCD Divide-By-N Counter manufactured by Texas Instruments. It is available in a 16-lead small-outline integrated circuit (SOIC) package and operates over a temperature range of -55 to 125 degrees Celsius. This device is designed for counting applications and can be programmed to divide by any number from 2 to 15. The CD4522BM features low power consumption and high noise immunity, making it suitable for various digital applications. It is RoHS compliant, ensuring it meets environmental standards. The part is actively produced and available for order in tube or tape and reel packaging options.

Suppliers

Company
Product
Description
Supplier Links
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BM - Texas Instruments
Dallas, TX, United States
CD4522B CMOS Programmable BCD Divide-By-N Counter
CD4522BM
CD4522B CMOS Programmable BCD Divide-By-N Counter CD4522BM
CMOS Programmable BCD Divide-By-N Counter 16-SOIC -55 to 125

CMOS Programmable BCD Divide-By-N Counter 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4522BM - 915106-CD4522BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4522BM
915106-CD4522BM
Logic - Logic - Counters, Dividers - CD4522BM 915106-CD4522BM
Manufacturer: Texas Instruments Win Source Part Number: 915106-CD4522BM Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Divide-by-N Element Bit Positive, Negative 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4522 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49586, CD4522BME4, CD4522BMG4-ND, CD4522BMG4, CD4522BM-ND, CD4522BME4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915106-CD4522BM
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Divide-by-N Element Bit Positive, Negative 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4522
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49586, CD4522BME4, CD4522BMG4-ND, CD4522BMG4, CD4522BM-ND, CD4522BME4-ND

Buy Now Datasheet
Counters, Dividers - 296-49586-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-49586-ND
Counters, Dividers 296-49586-ND
Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4522BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4522BM
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4522BM
IC DIVIDER BY N 4-BIT 16SOIC

IC DIVIDER BY N 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - CD4522BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4522BM
Counters, Dividers CD4522BM
Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-SOIC

Buy Now
Logic - Counters, Dividers - CD4522BM - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4522BM
Logic - Counters, Dividers CD4522BM
IC PRG BCD DIV-BY-N CNTR 16-SOIC

IC PRG BCD DIV-BY-N CNTR 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number CD4522BM 915106-CD4522BM 296-49586-ND CD4522BM CD4522BM CD4522BM
Product Name CD4522B CMOS Programmable BCD Divide-By-N Counter Logic - Logic - Counters, Dividers - CD4522BM Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SOIC,TSSOP SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BNSR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HCT4020E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers
CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BEE4 - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BNSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers