Texas Instruments SN74LS90 Decade Counter SN74LS90DE4

Description
Decade Counter 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Decade Counter 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS90 Decade Counter - SN74LS90DE4 - Texas Instruments
Dallas, TX, United States
SN74LS90 Decade Counter
SN74LS90DE4
SN74LS90 Decade Counter SN74LS90DE4
Decade Counter 14-SOIC 0 to 70

Decade Counter 14-SOIC 0 to 70

Buy Now Datasheet
Counters, Dividers - SN74LS90DE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74LS90DE4-ND
Counters, Dividers SN74LS90DE4-ND
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC

Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258947-SN74LS90DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258947-SN74LS90DE4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258947-SN74LS90DE4
Win Source Part Number: 1258947-SN74LS90DE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 50 Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 42 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS90

Win Source Part Number: 1258947-SN74LS90DE4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 42 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS90

Buy Now Datasheet
Logic - Counters, Dividers - SN74LS90DE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS90DE4
Logic - Counters, Dividers SN74LS90DE4
IC DECADE COUNTER/DIVIDER 14SOIC

IC DECADE COUNTER/DIVIDER 14SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74LS90DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS90DE4
Counters, Dividers SN74LS90DE4
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC

Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS90DE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS90DE4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS90DE4
IC DECADE COUNTER 4-BIT 14SOIC

IC DECADE COUNTER 4-BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS90DE4 SN74LS90DE4-ND 1258947-SN74LS90DE4 SN74LS90DE4 SN74LS90DE4 SN74LS90DE4
Product Name SN74LS90 Decade Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SOIC,WAFERSALE SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Logic Family LS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BEE4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
9 suppliers
CD4521B CMOS 24-Stage Frequency Divider - CD4521BE - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
CD74AC161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD74AC161M - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 1.5V; 3.3V; 5V; 5.5
View Details
8 suppliers