4-Bit Magnitude Comparators 16-SOIC -55 to 125
Magnitude Comparator Bit Active High Output AB 16-SOIC
Magnitude Comparator Bit Active High Output AB 16-SOIC
Magnitude Comparator Bit Active High Output AB 16-SOIC
IC COMPARATOR MAG 4BIT 16SOIC
Logic Comparators 4-Bit Magnitude Comparators
AB 350ns@15V,50pF 3V~18V 4 SOIC-16 Digital Comparators ROHS
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | CD4063BM96 | 296-CD4063BM96CT-ND | CD4063BM96 | CD4063BM96 | CD4063BM96 |
| Product Name | CD4063B 4-Bit Magnitude Comparators | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators | Logic ICs >> Digital Comparators |
| Type | Magnitude | Magnitude | |||
| Supply Voltage | 3V; Other; 10 | 3V ~ 18V | 1.8V; Other | Other; 3V~18V | |
| Package Type | Other; CMOS | SOIC | SOIC | ||
| Logic Family | CD4000 |