Texas Instruments CD4063B 4-Bit Magnitude Comparators CD4063BE

Description
4-Bit Magnitude Comparators 16-PDIP -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparators 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4063B 4-Bit Magnitude Comparators - CD4063BE - Texas Instruments
Dallas, TX, United States
CD4063B 4-Bit Magnitude Comparators
CD4063BE
CD4063B 4-Bit Magnitude Comparators CD4063BE
4-Bit Magnitude Comparators 16-PDIP -55 to 125

4-Bit Magnitude Comparators 16-PDIP -55 to 125

Buy Now Datasheet
Comparators - 296-14120-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-14120-5-ND
Comparators 296-14120-5-ND
Magnitude Comparator Bit Active High Output AB 16-PDIP

Magnitude Comparator Bit Active High Output AB 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD4063BE
Integrated Circuits (ICs) - Logic - Comparators CD4063BE
IC COMPARATOR MAG 4BIT 16DIP

IC COMPARATOR MAG 4BIT 16DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
CD4063BE
Logic Comparators CD4063BE
Logic Comparators 4-Bit Magnitude

Logic Comparators 4-Bit Magnitude

Buy Now Datasheet
Ic, Logic, 4000, Comparator; Logic Family / Base Number Texas Instruments - 26AJ5415 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 4000, Comparator; Logic Family / Base Number Texas Instruments
26AJ5415
Ic, Logic, 4000, Comparator; Logic Family / Base Number Texas Instruments 26AJ5415
IC, LOGIC, 4000, COMPARATOR; Logic Family / Base Number:CD4063; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic ICRoHS Compliant: Yes

IC, LOGIC, 4000, COMPARATOR; Logic Family / Base Number:CD4063; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic ICRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD4063BE 296-14120-5-ND CD4063BE CD4063BE 26AJ5415
Product Name CD4063B 4-Bit Magnitude Comparators Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators Ic, Logic, 4000, Comparator; Logic Family / Base Number Texas Instruments
Type Magnitude Magnitude Magnitude
Supply Voltage 3V; Other; 10 3V ~ 18V 1.8V; Other Other; 3V
Package Type Other; CMOS DIP
Logic Family CD4000
Number of Bits 4
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 8415301RA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.85
Package Type Other; TTL
View Details
3 suppliers
CD4063B-MIL 4-Bit Magnitude Comparators - CD4063BF - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
Specs
Supply Voltage Other
Operating Current 0.4000 to 4 mA
View Details
SN54HC688 8-Bit Identity Comparators - 5962-8681801RA - Texas Instruments
Specs
Type Identity
Supply Voltage Other; 2
Package Type Other; CMOS
View Details