Quad bistable latches 16-SO 0 to 70
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 135943-SN74LS75NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 9ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
IC LATCH QUAD BISTABLE 16SO
IC LATCH QUAD BISTABLE 16SO
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS75NSR | 296-28516-2-ND | 135943-SN74LS75NSR | SN74LS75NSR | SN74LS75NSR | SN74LS75NSR |
| Product Name | SN74LS75 Quad bistable latches | Latches | Logic - Logic - Latches - SN74LS75NSR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | ||
| Operating Current | 12 mA | |||||
| Propagation Delay | 40 ns | 9 ns | 9 ns | 9 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | PDIP,SO,SOIC | "16-SOIC (0.209"", 5.30mm Width)"; SOIC | 16-SO | 16-SOIC (0.209\", 5.30mm Width); SOIC |