Texas Instruments Integrated Circuits (ICs) - Logic - Latches 74FCT373ASC

Description
IC D-TYPE TRANSP SGL 8:8 20SOIC
Description
IC D-TYPE TRANSP SGL 8:8 20SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74FCT373ASC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74FCT373ASC
Integrated Circuits (ICs) - Logic - Latches 74FCT373ASC
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number 74FCT373ASC
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
3.3 V octal D-type transparent latch; 3-state - 74LVT573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HCT573BQ,115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Specs
Supply Voltage 4.75 V ~ 5.25 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 15 mA
View Details