Texas Instruments SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear SN74LS74ADE4

Description
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear - SN74LS74ADE4 - Texas Instruments
Dallas, TX, United States
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear
SN74LS74ADE4
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear SN74LS74ADE4
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70

Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS74ADE4 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

D Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258456-SN74LS74ADE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258456-SN74LS74ADE4
Win Source Part Number: 1258456-SN74LS74ADE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 50 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 400µA, 8mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 33 MHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LS74ADE4,TE XTISSN74LS74ADE4 Base Product Number: 74LS74

Win Source Part Number: 1258456-SN74LS74ADE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 400µA, 8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 33 MHz
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LS74ADE4,TEXTISSN74LS74ADE4
Base Product Number: 74LS74

Buy Now Datasheet
Flip Flops - SN74LS74ADE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - SN74LS74ADE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS74ADE4
Flip Flops SN74LS74ADE4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS74ADE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS74ADE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS74ADE4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS74ADE4 SN74LS74ADE4 1258456-SN74LS74ADE4 SN74LS74ADE4-ND SN74LS74ADE4 SN74LS74ADE4
Product Name SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 40 ns 40 ns 40 ns
fMAX 35 MHz 33 MHz
Operating Current 8 mA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
Flip Flops - 54ACT175WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details