Texas Instruments SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear SN74LS74AD

Description
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70
Request a Quote
Description
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual D-type positive-edge-triggered flip-flops with preset and clear in a 14-pin SOIC package, operating from 0 to 70°C.

Datasheet Summary
Powered by GS/AI

Dual D-type positive-edge-triggered flip-flops with preset and clear in a 14-pin SOIC package, operating from 0 to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear - SN74LS74AD - Texas Instruments
Dallas, TX, United States
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear
SN74LS74AD
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear SN74LS74AD
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70

Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS74AD
896695-SN74LS74AD
Logic - Logic - Flip Flops - SN74LS74AD 896695-SN74LS74AD
Manufacturer: Texas Instruments Win Source Part Number: 896695-SN74LS74AD Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS74 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-3743-5, -SN74LS74AD-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896695-SN74LS74AD
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS74
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-3743-5, -SN74LS74AD-NDR

Buy Now Datasheet
 - SN74LS74AD - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

D Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Flip Flop ICs - 2528734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2528734
Flip Flop ICs 2528734
Texas Instruments SN74LS74AD

Texas Instruments SN74LS74AD

Supplier's Site
Flip Flop ICs - 2528733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2528733
Flip Flop ICs 2528733
Texas Instruments SN74LS74AD

Texas Instruments SN74LS74AD

Supplier's Site
Flip Flops - 296-3743-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3743-5-ND
Flip Flops 296-3743-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - SN74LS74AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS74AD
Flip Flops SN74LS74AD
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Dual D-Type Pos.-Edge-Trigger, Smd; Logic Family / Base Number Texas Instruments - 33AH4905 - Newark, An Avnet Company
Chicago, IL, United States
Dual D-Type Pos.-Edge-Trigger, Smd; Logic Family / Base Number Texas Instruments
33AH4905
Dual D-Type Pos.-Edge-Trigger, Smd; Logic Family / Base Number Texas Instruments 33AH4905
DUAL D-TYPE POS.-EDGE-TRIGGER, SMD; Logic Family / Base Number:74LS74; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:25MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

DUAL D-TYPE POS.-EDGE-TRIGGER, SMD; Logic Family / Base Number:74LS74; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:25MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - SN74LS74AD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS74AD
Logic - Flip Flops SN74LS74AD
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS74AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS74AD
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS74AD
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS74AD 896695-SN74LS74AD SN74LS74AD 2528734 296-3743-5-ND SN74LS74AD 33AH4905 SN74LS74AD SN74LS74AD
Product Name SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear Logic - Logic - Flip Flops - SN74LS74AD Flip Flop ICs Flip Flops Flip Flops Dual D-Type Pos.-Edge-Trigger, Smd; Logic Family / Base Number Texas Instruments Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 40 ns 40 ns 13 ns
fMAX 35 MHz 25 MHz 33 MHz
Operating Current 8 mA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details