Texas Instruments SN74LS73A Dual J-K Flip-Flops with Clear SN74LS73ANE4

Description
Dual J-K Flip-Flops with Clear 14-PDIP 0 to 70
Request a Quote
Description
Dual J-K Flip-Flops with Clear 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K flip-flops with clear in a 14-pin PDIP package, operating from 0 to 70°C, with lead-free NIPDAU finish and tube packaging.

Datasheet Summary
Powered by GS/AI

Dual J-K flip-flops with clear in a 14-pin PDIP package, operating from 0 to 70°C, with lead-free NIPDAU finish and tube packaging.

Suppliers

Company
Product
Description
Supplier Links
SN74LS73A Dual J-K Flip-Flops with Clear - SN74LS73ANE4 - Texas Instruments
Dallas, TX, United States
SN74LS73A Dual J-K Flip-Flops with Clear
SN74LS73ANE4
SN74LS73A Dual J-K Flip-Flops with Clear SN74LS73ANE4
Dual J-K Flip-Flops with Clear 14-PDIP 0 to 70

Dual J-K Flip-Flops with Clear 14-PDIP 0 to 70

Buy Now Datasheet
Flip Flops - 296-SN74LS73ANE4-ND - DigiKey
Thief River Falls, MN, United States
IC FF JK-TYPE 2-ELE 1-BIT

IC FF JK-TYPE 2-ELE 1-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS73ANE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS73ANE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS73ANE4
IC FF JK-TYPE DUAL 1BIT 14DIP

IC FF JK-TYPE DUAL 1BIT 14DIP

Supplier's Site
Flip Flops - SN74LS73ANE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS73ANE4
Flip Flops SN74LS73ANE4
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS73ANE4 296-SN74LS73ANE4-ND SN74LS73ANE4 SN74LS73ANE4
Product Name SN74LS73A Dual J-K Flip-Flops with Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K J-K
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 20 ns 20 ns
fMAX 35 MHz
Operating Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - 5962-8772501RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 38 ns
fMAX 25 MHz
View Details
3 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details