Texas Instruments SN74LS73A Dual J-K Flip-Flops with Clear SN74LS73AN

Description
Dual J-K Flip-Flops with Clear 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual J-K Flip-Flops with Clear 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS73A Dual J-K Flip-Flops with Clear - SN74LS73AN - Texas Instruments
Dallas, TX, United States
SN74LS73A Dual J-K Flip-Flops with Clear
SN74LS73AN
SN74LS73A Dual J-K Flip-Flops with Clear SN74LS73AN
Dual J-K Flip-Flops with Clear 14-PDIP 0 to 70

Dual J-K Flip-Flops with Clear 14-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS73AN
145315-SN74LS73AN
Logic - Logic - Flip Flops - SN74LS73AN 145315-SN74LS73AN
Manufacturer: Texas Instruments Win Source Part Number: 145315-SN74LS73AN Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 45pF Trigger Type: Negative Edge Current - Quiescent: 6mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 145315-SN74LS73AN
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 45pF
Trigger Type: Negative Edge
Current - Quiescent: 6mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 45MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Flip Flop ICs - 7092980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
7092980
Flip Flop ICs 7092980
Flip Flop JK-Master-Slave Type Neg-Edge

Flip Flop JK-Master-Slave Type Neg-Edge

Supplier's Site
Flip Flop ICs - 7092980P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
7092980P
Flip Flop ICs 7092980P
Flip Flop JK-Master-Slave Type Neg-Edge

Flip Flop JK-Master-Slave Type Neg-Edge

Supplier's Site
Flip Flop ICs - 1219253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1219253
Flip Flop ICs 1219253
Flip Flop JK-Master-Slave Type Neg-Edge

Flip Flop JK-Master-Slave Type Neg-Edge

Supplier's Site
Flip Flops - 296-26520-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-26520-5-ND
Flip Flops 296-26520-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - SN74LS73AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS73AN
Logic - Flip Flops SN74LS73AN
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS73AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS73AN
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS73AN
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site
Flip Flops - SN74LS73AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS73AN
Flip Flops SN74LS73AN
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now
J-K-Type Flip Flop, Dual, Dip-14; Logic Family / Base Number Texas Instruments - 60K6891 - Newark, An Avnet Company
Chicago, IL, United States
J-K-Type Flip Flop, Dual, Dip-14; Logic Family / Base Number Texas Instruments
60K6891
J-K-Type Flip Flop, Dual, Dip-14; Logic Family / Base Number Texas Instruments 60K6891
J-K-TYPE FLIP FLOP, DUAL, DIP-14; Logic Family / Base Number:74LS73; Flip-Flop Type:JK; Propagation Delay:15ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Negative Edge; MSL:- RoHS Compliant: Yes

J-K-TYPE FLIP FLOP, DUAL, DIP-14; Logic Family / Base Number:74LS73; Flip-Flop Type:JK; Propagation Delay:15ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Negative Edge; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Flip-Flop, 2 Circuits; Logic Family / Base Number Texas Instruments - 29AH1491 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flip-Flop, 2 Circuits; Logic Family / Base Number Texas Instruments
29AH1491
Ic, Flip-Flop, 2 Circuits; Logic Family / Base Number Texas Instruments 29AH1491
IC, FLIP-FLOP, 2 CIRCUITS; Logic Family / Base Number:74LS73; Flip-Flop Type:JK; Propagation Delay:15ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Negative Edge; IC Output RoHS Compliant: Yes

IC, FLIP-FLOP, 2 CIRCUITS; Logic Family / Base Number:74LS73; Flip-Flop Type:JK; Propagation Delay:15ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Negative Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS73AN 145315-SN74LS73AN 7092980 7092980P 296-26520-5-ND SN74LS73AN SN74LS73AN SN74LS73AN 60K6891
Product Name SN74LS73A Dual J-K Flip-Flops with Clear Logic - Logic - Flip Flops - SN74LS73AN Flip Flop ICs Flip Flop ICs Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops J-K-Type Flip Flop, Dual, Dip-14; Logic Family / Base Number Texas Instruments
Flip-Flop Type J-K J-K J-K
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 20 ns 20 ns 20 ns 20 ns 15 ns
fMAX 35 MHz 45 MHz 45 MHz 30 MHz
Operating Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F109SCX - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type SOP16; SOP
Logic Family TTL
View Details
2 suppliers
Flip Flops - 54LS174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers