Texas Instruments SN74LS73A Dual J-K Flip-Flops with Clear SN74LS73ADE4

Description
Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70
Request a Quote
Description
Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74LS73A dual J-K flip-flops with clear are 14-pin devices available in SOIC packaging, with an operating temperature range of 0°C to 70°C. The SOIC variant is supplied in 2500-piece tape and reel packaging with lead finish NIPDAU and Level-1 MSL rating. The part includes asynchronous clear and operates with standard TTL logic levels.

Datasheet Summary
Powered by GS/AI

SN74LS73A dual J-K flip-flops with clear are 14-pin devices available in SOIC packaging, with an operating temperature range of 0°C to 70°C. The SOIC variant is supplied in 2500-piece tape and reel packaging with lead finish NIPDAU and Level-1 MSL rating. The part includes asynchronous clear and operates with standard TTL logic levels.

Suppliers

Company
Product
Description
Supplier Links
SN74LS73A Dual J-K Flip-Flops with Clear - SN74LS73ADE4 - Texas Instruments
Dallas, TX, United States
SN74LS73A Dual J-K Flip-Flops with Clear
SN74LS73ADE4
SN74LS73A Dual J-K Flip-Flops with Clear SN74LS73ADE4
Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70

Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74LS73ADE4
Product Name SN74LS73A Dual J-K Flip-Flops with Clear
Flip-Flop Type J-K
Supply Voltage 5V; 5
Propagation Delay 20 ns
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details