Texas Instruments SN74LS697 Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs SN74LS697N

Description
Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS697 Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs - SN74LS697N - Texas Instruments
Dallas, TX, United States
SN74LS697 Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs
SN74LS697N
SN74LS697 Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs SN74LS697N
Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs 20-PDIP 0 to 70

Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS697N - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP20

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP20

Supplier's Site Datasheet
Counters, Dividers - 296-3741-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3741-5-ND
Counters, Dividers 296-3741-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Buy Now Datasheet
Counters, Dividers - SN74LS697N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS697N
Counters, Dividers SN74LS697N
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS697N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS697N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS697N
IC BINARY COUNTER 4-BIT 20DIP

IC BINARY COUNTER 4-BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS697N SN74LS697N 296-3741-5-ND SN74LS697N SN74LS697N
Product Name SN74LS697 Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Output Characteristics 3-State
Counter Category Synchronous Synchronous Synchronous; Asynchronous
Counter Direction Bidirectional Bidirectional UP
Supply Voltage 5.25 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC DIP; PDIP; PDIP20 DIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 4018BE - 161865-4018BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4029B-MIL CMOS Presettable Up/Down Counter - CD4029BF - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
3 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers