CMOS dual binary up-counter in a 16-pin thin shrink small-outline package with an operating temperature range of -55 to 125 °C.
CMOS Dual Binary Up-Counter 16-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD4520BPWRG4 |
| Product Name | CD4520B CMOS Dual Binary Up-Counter |
| Supply Voltage | 3V; 5V; 18 |
| Package Type | PDIP,SO,SOIC,TSSOP |
| Logic Family | CD4000 |
| Number of Stages (Bits) | 4 bits |