Texas Instruments SN74LS697 Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs SN74LS697DW

Description
Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS697 Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs - SN74LS697DW - Texas Instruments
Dallas, TX, United States
SN74LS697 Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs
SN74LS697DW
SN74LS697 Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs SN74LS697DW
Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs 20-SOIC 0 to 70

Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258954-SN74LS697DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258954-SN74LS697DW
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258954-SN74LS697DW
Win Source Part Number: 1258954-SN74LS697DW Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 25 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS697DWE4,2156-S N74LS697DW,SN74LS697 DWG4,SN74LS697DWE4,S N74LS697DWG4,TEXTISS N74LS697DW Base Product Number: 74LS697

Win Source Part Number: 1258954-SN74LS697DW
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS697DWE4,2156-SN74LS697DW,SN74LS697DWG4,SN74LS697DWE4,SN74LS697DWG4,TEXTISSN74LS697DW
Base Product Number: 74LS697

Buy Now Datasheet
Counters, Dividers - SN74LS697DW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74LS697DW-ND
Counters, Dividers SN74LS697DW-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS697DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS697DW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS697DW
IC BINARY COUNTER 4-BIT 20SOIC

IC BINARY COUNTER 4-BIT 20SOIC

Supplier's Site
Counters, Dividers - SN74LS697DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS697DW
Counters, Dividers SN74LS697DW
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS697DW 1258954-SN74LS697DW SN74LS697DW-ND SN74LS697DW SN74LS697DW
Product Name SN74LS697 Synchronous 4-Bit Up/Down Binary Counters With Output Registers And Multiplexed 3-State Outputs Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Output Characteristics 3-State
Counter Category Synchronous Synchronous; Asynchronous
Counter Direction Bidirectional UP
Supply Voltage 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BNSRG4 - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
Logic - Logic - Counters, Dividers - 74HC4520E - 198158-74HC4520E - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters - SN74ALS191ADG4 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
4 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPWE4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers