Synchronous Presettable Binary Counters with Asynchronous Reset 16-PDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 764911-CD74AC161E
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 1.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 90MHz
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
IC 4BIT SYNC BIN COUNTER 16-DIP
IC, 74AC CMOS, 74AC161, DIP16, 5.5V; Logic Family / Base Number:74AC161; Counter Type:Binary; Clock Frequency:103MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; LogicRoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74AC161E | 296-32951-5-ND | 764911-CD74AC161E | CD74AC161E | CD74AC161E | CD74AC161E | CD74AC161E | 26AJ5450 |
| Product Name | CD74AC161 Synchronous Presettable Binary Counters with Asynchronous Reset | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74AC161E | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Ic, 74Ac Cmos, 74Ac161, Dip16, 5.5V; Logic Family / Base Number Texas Instruments |
| Features | Presettable | |||||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous | |||||
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 | 1.5 V ~ 5.5 V | 1.5 V ~ 5.5 V | 1.5 V ~ 5.5 V | 1.5V; 1.5V | |||
| Package Type | PDIP,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300", 7.62mm) | DIP | ||
| Logic Family | AC |