Texas Instruments CD74HC85 4-Bit Magnitude Comparator CD74HC85NSR

Description
4-Bit Magnitude Comparator 16-SO -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparator 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC85 4-Bit Magnitude Comparator - CD74HC85NSR - Texas Instruments
Dallas, TX, United States
CD74HC85 4-Bit Magnitude Comparator
CD74HC85NSR
CD74HC85 4-Bit Magnitude Comparator CD74HC85NSR
4-Bit Magnitude Comparator 16-SO -55 to 125

4-Bit Magnitude Comparator 16-SO -55 to 125

Buy Now Datasheet
Comparators - 296-CD74HC85NSRTR-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Comparators - 296-CD74HC85NSRCT-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Comparators - 296-CD74HC85NSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HC85NSR
Integrated Circuits (ICs) - Logic - Comparators CD74HC85NSR
IC COMPARATOR MAG 4BIT 16SO

IC COMPARATOR MAG 4BIT 16SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
CD74HC85NSR
Logic Comparators CD74HC85NSR
Logic Comparators High Speed CMOS 4-Bit Magnitude

Logic Comparators High Speed CMOS 4-Bit Magnitude

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HC85NSR 296-CD74HC85NSRTR-ND CD74HC85NSR CD74HC85NSR
Product Name CD74HC85 4-Bit Magnitude Comparator Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
Integrated Circuits (ICs) - Linear - Comparators - LM2903MX/ELLI958 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details