Texas Instruments CD74HC85 4-Bit Magnitude Comparator CD74HC85M96E4

Description
4-Bit Magnitude Comparator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC85 4-Bit Magnitude Comparator - CD74HC85M96E4 - Texas Instruments
Dallas, TX, United States
CD74HC85 4-Bit Magnitude Comparator
CD74HC85M96E4
CD74HC85 4-Bit Magnitude Comparator CD74HC85M96E4
4-Bit Magnitude Comparator 16-SOIC -55 to 125

4-Bit Magnitude Comparator 16-SOIC -55 to 125

Buy Now Datasheet
Comparators - CD74HC85M96E4-ND - DigiKey
Thief River Falls, MN, United States
Comparators
CD74HC85M96E4-ND
Comparators CD74HC85M96E4-ND
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HC85M96E4
Integrated Circuits (ICs) - Logic - Comparators CD74HC85M96E4
IC COMPARATOR MAG 4BIT 16SOIC

IC COMPARATOR MAG 4BIT 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
CD74HC85M96E4
Logic Comparators CD74HC85M96E4
Logic Comparators High Speed CMOS 4-Bit Magnitude

Logic Comparators High Speed CMOS 4-Bit Magnitude

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HC85M96E4 CD74HC85M96E4-ND CD74HC85M96E4 CD74HC85M96E4
Product Name CD74HC85 4-Bit Magnitude Comparator Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LM319H - LM319H - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 5 V to 36 V, ±2.5 V to 18 V
Package Type Other; TO-100-10
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85PW - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
SN54LS85 4-Bit Magnitude Comparators - JM38510/31101B2A - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.75
Package Type Other; TTL
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BME4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details