Texas Instruments CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable CD74HCT688M

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688M - Texas Instruments
Dallas, TX, United States
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
CD74HCT688M
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable CD74HCT688M
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125

Buy Now Datasheet
Comparators - 296-9295-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-9295-5-ND
Comparators 296-9295-5-ND
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Comparators
CD74HCT688M
Logic Comparators CD74HCT688M
Logic Comparators 8-Bit Magnitude

Logic Comparators 8-Bit Magnitude

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HCT688M
Integrated Circuits (ICs) - Logic - Comparators CD74HCT688M
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site
74Hct Cmos, Smd, 74Hct688, Soic20; Logic Family / Base Number Texas Instruments - 28AH2056 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct688, Soic20; Logic Family / Base Number Texas Instruments
28AH2056
74Hct Cmos, Smd, 74Hct688, Soic20; Logic Family / Base Number Texas Instruments 28AH2056
74HCT CMOS, SMD, 74HCT688, SOIC20; Logic Family / Base Number:74HCT688; Comparator Type:Magnitude; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT688, SOIC20; Logic Family / Base Number:74HCT688; Comparator Type:Magnitude; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HCT688M 296-9295-5-ND CD74HCT688M CD74HCT688M 28AH2056
Product Name CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators 74Hct Cmos, Smd, 74Hct688, Soic20; Logic Family / Base Number Texas Instruments
Type Identity; Magnitude Identity Magnitude
Supply Voltage Other; 4.5 4.5V ~ 5.5V Other Other; 4.5V
Package Type Other; CMOS SOIC
Logic Family HCT
Number of Bits 8
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85M96E4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Specs
Supply Voltage Other
Package Type Other; 60 mA
Operating Current 0.1000 to 16 mA
View Details
SN54F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-9759101Q2A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details