Texas Instruments CD4021B CMOS 8-Stage Static Shift Register CD4021BE

Description
CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4021B CMOS 8-Stage Static Shift Register - CD4021BE - Texas Instruments
Dallas, TX, United States
CD4021B CMOS 8-Stage Static Shift Register
CD4021BE
CD4021B CMOS 8-Stage Static Shift Register CD4021BE
CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125

CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
Shift Registers - 296-2040-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-2040-5-ND
Shift Registers 296-2040-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD4021BE
Counter Shift Registers CD4021BE
Counter Shift Registers 8-Bit Shift

Counter Shift Registers 8-Bit Shift

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4021BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4021BE
Integrated Circuits (ICs) - Logic - Shift Registers CD4021BE
IC STATIC SHFT REG 8STG 16-DIP

IC STATIC SHFT REG 8STG 16-DIP

Supplier's Site
Shift Registers - CD4021BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4021BE
Shift Registers CD4021BE
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Ic, 4000 Cmos, 4021, Dip16, 18V; Logic Family / Base Number Texas Instruments - 29AH3561 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4021, Dip16, 18V; Logic Family / Base Number Texas Instruments
29AH3561
Ic, 4000 Cmos, 4021, Dip16, 18V; Logic Family / Base Number Texas Instruments 29AH3561
IC, 4000 CMOS, 4021, DIP16, 18V; Logic Family / Base Number:CD4021; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

IC, 4000 CMOS, 4021, DIP16, 18V; Logic Family / Base Number:CD4021; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - CD4021BE - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4021BE
Logic - Shift Registers CD4021BE
IC STATIC SHFT REG 8STG 16-DIP

IC STATIC SHFT REG 8STG 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4021BE 296-2040-5-ND CD4021BE CD4021BE CD4021BE 29AH3561 CD4021BE
Product Name CD4021B CMOS 8-Stage Static Shift Register Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Ic, 4000 Cmos, 4021, Dip16, 18V; Logic Family / Base Number Texas Instruments Logic - Shift Registers
Supply Voltage 3V; 18 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Package Type Other; PDIP,SO,SOIC,TSSOP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - 5962-8780601RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54AC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
3 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers