Texas Instruments SN54LS165A Parallel-Load 8-Bit Shift Registers 7700601EA

Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote
Description
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7700601EA is an 8-bit parallel-load shift register from Quarktwin Technology Ltd., designed for efficient data handling in digital circuits. It features direct overriding load inputs, allowing for parallel data loading while maintaining the ability to shift data serially. The device supports gated clock inputs, enabling flexible clock management, and provides complementary outputs from the eighth bit. It operates with a typical maximum clock frequency of 35 MHz and a power dissipation of 90 mW. The product is housed in a 16-pin CDIP package and is rated for operation in a temperature range of -55°C to 125°C. This shift register is suitable for applications requiring reliable data storage and manipulation in various electronic systems.

Datasheet Summary
Powered by GS/AI

The 7700601EA is an 8-bit parallel-load shift register from Quarktwin Technology Ltd., designed for efficient data handling in digital circuits. It features direct overriding load inputs, allowing for parallel data loading while maintaining the ability to shift data serially. The device supports gated clock inputs, enabling flexible clock management, and provides complementary outputs from the eighth bit. It operates with a typical maximum clock frequency of 35 MHz and a power dissipation of 90 mW. The product is housed in a 16-pin CDIP package and is rated for operation in a temperature range of -55°C to 125°C. This shift register is suitable for applications requiring reliable data storage and manipulation in various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Dallas, TX, United States
SN54LS165A Parallel-Load 8-Bit Shift Registers
7700601EA
SN54LS165A Parallel-Load 8-Bit Shift Registers 7700601EA
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
Shift Registers - 7700601EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
7700601EA
Shift Registers 7700601EA
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
7700601EA
Integrated Circuits (ICs) - Logic - Shift Registers 7700601EA
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 7700601EA 7700601EA 7700601EA
Product Name SN54LS165A Parallel-Load 8-Bit Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH4T245RGYRG4 - 1131166-74AVCH4T245RGYRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Translators, Level Shifters - 74AVCA164245GRE4 - 1131147-74AVCA164245GRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299MG4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD54ACT164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; CDIP
View Details
5 suppliers