Texas Instruments Integrated Circuits(ICs) CD4076BF3A

Description
Manufacturer: Texas Instruments Win Source Part Number: 240411-CD4076BF3A Category: Integrated Circuits(ICs) Family: Logic - Flip Flops Family Name: CD4076 Alternative Parts (Cross-Reference): CD4076BE; HCC4076BF; HCC4076BDT; HCC4076BDG; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 240411-CD4076BF3A Category: Integrated Circuits(ICs) Family: Logic - Flip Flops Family Name: CD4076 Alternative Parts (Cross-Reference): CD4076BE; HCC4076BF; HCC4076BDT; HCC4076BDG; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 240411-CD4076BF3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
240411-CD4076BF3A
Integrated Circuits(ICs) 240411-CD4076BF3A
Manufacturer: Texas Instruments Win Source Part Number: 240411-CD4076BF3A Category: Integrated Circuits(ICs) Family: Logic - Flip Flops Family Name: CD4076 Alternative Parts (Cross-Reference): CD4076BE; HCC4076BF; HCC4076BDT; HCC4076BDG; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240411-CD4076BF3A
Category: Integrated Circuits(ICs)
Family: Logic - Flip Flops
Family Name: CD4076
Alternative Parts (Cross-Reference): CD4076BE; HCC4076BF; HCC4076BDT; HCC4076BDG;
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 240411-CD4076BF3A
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L98J/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit parallel-in/serial out shift register - 74HCT166D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details