CMOS 8-Stage Static Shift Register 16-TSSOP -55 to 125
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Counter Shift Registers CMOS 8-Stage Static Shift Register
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC STATIC SHFT REG 8STG 16-TSSOP
IC STATIC SHFT REG 8STG 16-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4014BPW | CD4014BPW | 296-CD4014BPW-ND | CD4014BPW | CD4014BPW | CD4014BPW | CD4014BPW |
| Product Name | CD4014B CMOS 8-Stage Static Shift Register | Shift Registers | Counter Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOP; SSOP; TSSOP; Other; TSSOP16 | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |||
| Logic Family | CMOS; CD4000 | CMOS | |||||
| Clock Frequency | 8 MHz | ||||||
| Propagation Delay | 160 ns |