CMOS 8-Stage Shift-and-Store Bus Register 16-SO -55 to 125
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1159788-CD4094BNSR
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 3 V ~ 18 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD4094
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MC14094BF; MC14094BFG; MC14094BFEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC SHIFT/STORE BUS REGSTR 16SO
Shift Shift Register 1 Element 8 Bit 16-SO
IC SHIFT/STORE BUS REGSTR 16SO
REGISTER, SHIFT & STORE, SIPO, SOP-16; Logic Family / Base Number:CD4094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
Counter Shift Registers CMOS 8-St Shift & Store Bus Reg
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4094BNSR | 296-27189-1-ND | 1159788-CD4094BNSR | CD4094BNSR | CD4094BNSR | CD4094BNSR | 26AJ5423 | CD4094BNSR |
| Product Name | CD4094B CMOS 8-Stage Shift-and-Store Bus Register | Shift Registers | Logic - Logic - Shift Registers - CD4094BNSR | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Register, Shift & Store, Sipo, Sop-16; Logic Family / Base Number Texas Instruments | Counter Shift Registers |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V | |||
| Package Type | Other; PDIP,SO,TSSOP | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |||
| Logic Family | CMOS; CD4000 | |||||||
| Clock Frequency | 8 MHz | |||||||
| Propagation Delay | 250 ns |