Texas Instruments SN74LS592 8-Bit Binary Counters With Input Registers SN74LS592N

Description
8-Bit Binary Counters With Input Registers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
8-Bit Binary Counters With Input Registers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS592 8-Bit Binary Counters With Input Registers - SN74LS592N - Texas Instruments
Dallas, TX, United States
SN74LS592 8-Bit Binary Counters With Input Registers
SN74LS592N
SN74LS592 8-Bit Binary Counters With Input Registers SN74LS592N
8-Bit Binary Counters With Input Registers 16-PDIP 0 to 70

8-Bit Binary Counters With Input Registers 16-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS592N - 1255013-SN74LS592N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS592N
1255013-SN74LS592N
Logic - Logic - Counters, Dividers - SN74LS592N 1255013-SN74LS592N
Manufacturer: Texas Instruments Win Source Part Number: 1255013-SN74LS592N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Direction: Up Count Rate: 35MHz Family Name: SN74LS592 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN74LS592NSE4; SN74LS592D; SN74LS592DR; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255013-SN74LS592N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Up
Count Rate: 35MHz
Family Name: SN74LS592
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SN74LS592NSE4; SN74LS592D; SN74LS592DR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LS592N - Rochester Electronics
Newburyport, MA, United States
SN74LS592 8-Bit Binary Counters With Input Registers

SN74LS592 8-Bit Binary Counters With Input Registers

Supplier's Site Datasheet
Counters, Dividers - 296-34009-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-34009-5-ND
Counters, Dividers 296-34009-5-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - SN74LS592N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS592N
Counters, Dividers SN74LS592N
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS592N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS592N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS592N
IC BINARY COUNTER 8-BIT 16DIP

IC BINARY COUNTER 8-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - SN74LS592N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS592N
Logic - Counters, Dividers SN74LS592N
IC BIN CNTR W/INPUT-REG 16-DIP

IC BIN CNTR W/INPUT-REG 16-DIP

Supplier's Site Datasheet
IC, 8BIT BINARY COUNTER, DIP-16 - More Details - 815-SN74LS592N - Utmel Electronic Limited
Hong Kong, China
IC, 8BIT BINARY COUNTER, DIP-16 - More Details
815-SN74LS592N
IC, 8BIT BINARY COUNTER, DIP-16 - More Details 815-SN74LS592N
IC, 8BIT BINARY COUNTER, DIP-16 - More Details

IC, 8BIT BINARY COUNTER, DIP-16 - More Details

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS592N 1255013-SN74LS592N SN74LS592N 296-34009-5-ND SN74LS592N SN74LS592N SN74LS592N 815-SN74LS592N
Product Name SN74LS592 8-Bit Binary Counters With Input Registers Logic - Logic - Counters, Dividers - SN74LS592N Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers IC, 8BIT BINARY COUNTER, DIP-16 - More Details
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 5V; 5V
Package Type PDIP,SO,SOIC DIP DIP; PDIP; PDIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300, 7.62mm)
Logic Family LS TTL; TTL
Number of Stages (Bits) 8 bits
Operating Current 60 mA 8.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F192DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 75 MHz
View Details
2 suppliers
SN54LS90 Decade Counter - 7603201DA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5.25
Package Type CDIP,CFP
View Details
2 suppliers
SN74F163A Synchronous 4-Bit Binary Counter - SN74F163ANSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers