Texas Instruments Logic - Logic - Counters, Dividers - 38510/05653BEA 38510/05653BEA

Description
Manufacturer: Texas Instruments Win Source Part Number: 717239-38510/05653BE A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: CDIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 717239-38510/05653BE A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: CDIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 38510/05653BEA - 717239-38510/05653BEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 38510/05653BEA
717239-38510/05653BEA
Logic - Logic - Counters, Dividers - 38510/05653BEA 717239-38510/05653BEA
Manufacturer: Texas Instruments Win Source Part Number: 717239-38510/05653BE A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: CDIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 717239-38510/05653BEA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: CDIP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 717239-38510/05653BEA
Product Name Logic - Logic - Counters, Dividers - 38510/05653BEA
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
14-stage binary ripple counter with oscillator - 74HCT4060D-Q100,11 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BD - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
7 suppliers
Logic - Counters, Dividers - 74F193SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 125 MHz
View Details