Texas Instruments SN74F161A Synchronous 4-Bit Binary Counter SN74F161ADR

Description
Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F161A Synchronous 4-Bit Binary Counter - SN74F161ADR - Texas Instruments
Dallas, TX, United States
SN74F161A Synchronous 4-Bit Binary Counter
SN74F161ADR
SN74F161A Synchronous 4-Bit Binary Counter SN74F161ADR
Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70

Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74F161ADR - 006726-SN74F161ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74F161ADR
006726-SN74F161ADR
Logic - Logic - Counters, Dividers - SN74F161ADR 006726-SN74F161ADR
Manufacturer: Texas Instruments Win Source Part Number: 006726-SN74F161ADR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006726-SN74F161ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-14809-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14809-2-ND
Counters, Dividers 296-14809-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14809-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14809-6-ND
Counters, Dividers 296-14809-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14809-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14809-1-ND
Counters, Dividers 296-14809-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74F161ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74F161ADR
Logic - Counters, Dividers SN74F161ADR
IC SYNC 4BIT BINRY COUNTR 16SOIC

IC SYNC 4BIT BINRY COUNTR 16SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74F161ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74F161ADR
Counters, Dividers SN74F161ADR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
IC SYNC 4BIT BINRY COUNTR 16SOIC - 815-SN74F161ADR - Utmel Electronic Limited
Hong Kong, China
IC SYNC 4BIT BINRY COUNTR 16SOIC
815-SN74F161ADR
IC SYNC 4BIT BINRY COUNTR 16SOIC 815-SN74F161ADR
IC SYNC 4BIT BINRY COUNTR 16SOIC

IC SYNC 4BIT BINRY COUNTR 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74F161ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74F161ADR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F161ADR
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74F161ADR 006726-SN74F161ADR 296-14809-2-ND SN74F161ADR SN74F161ADR 815-SN74F161ADR SN74F161ADR
Product Name SN74F161A Synchronous 4-Bit Binary Counter Logic - Logic - Counters, Dividers - SN74F161ADR Counters, Dividers Logic - Counters, Dividers Counters, Dividers IC SYNC 4BIT BINRY COUNTR 16SOIC Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 5V; 5V
Package Type PDIP,SO,SOIC,SSOP SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154, 3.90mm Width) SOIC
Logic Family F TTL; TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC4040 Asynchronous 12-Bit Binary Counters - 8500401FA - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
CD74HC4017-Q1 Automotive Catalog Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017QPWRG4Q1 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type TSSOP
View Details
7 suppliers
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
2 suppliers
CD54HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - CD54HC193F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
5 suppliers