Texas Instruments SN74LS393 Dual 4-Bit Binary Counters SN74LS393DR

Description
Dual 4-Bit Binary Counters 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS393 Dual 4-Bit Binary Counters - SN74LS393DR - Texas Instruments
Dallas, TX, United States
SN74LS393 Dual 4-Bit Binary Counters
SN74LS393DR
SN74LS393 Dual 4-Bit Binary Counters SN74LS393DR
Dual 4-Bit Binary Counters 14-SOIC 0 to 70

Dual 4-Bit Binary Counters 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS393DR - 1254995-SN74LS393DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS393DR
1254995-SN74LS393DR
Logic - Logic - Counters, Dividers - SN74LS393DR 1254995-SN74LS393DR
Manufacturer: Texas Instruments Win Source Part Number: 1254995-SN74LS393DR Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Count Rate: 35MHz Family Name: SN74LS393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74LS393DR2; SN74LS393DR2; SN74LS393D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254995-SN74LS393DR
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Family Name: SN74LS393
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74LS393DR2; SN74LS393DR2; SN74LS393D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LS393DR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDSO14

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDSO14

Supplier's Site Datasheet
Counters, Dividers - 296-29007-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29007-2-ND
Counters, Dividers 296-29007-2-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-29007-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29007-6-ND
Counters, Dividers 296-29007-6-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-29007-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29007-1-ND
Counters, Dividers 296-29007-1-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - SN74LS393DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS393DR
Counters, Dividers SN74LS393DR
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS393DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS393DR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS393DR
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site
Logic - Counters, Dividers - SN74LS393DR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS393DR
Logic - Counters, Dividers SN74LS393DR
IC COUNTER BIN DUAL 4BIT 14SOIC

IC COUNTER BIN DUAL 4BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS393DR 1254995-SN74LS393DR SN74LS393DR 296-29007-2-ND SN74LS393DR SN74LS393DR SN74LS393DR
Product Name SN74LS393 Dual 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74LS393DR Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOIC SOIC; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Operating Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS867 Synchronous 8-Bit Up/Down Counters - 5962-89668013A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BM - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BMG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BD - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
6 suppliers