Texas Instruments CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset CD74HCT163M

Description
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HCT163M - Texas Instruments
Dallas, TX, United States
CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset
CD74HCT163M
CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset CD74HCT163M
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125

High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HCT163M - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD74HCT163M - 016896-CD74HCT163M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT163M
016896-CD74HCT163M
Logic - Logic - Counters, Dividers - CD74HCT163M 016896-CD74HCT163M
Manufacturer: Texas Instruments Win Source Part Number: 016896-CD74HCT163M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 016896-CD74HCT163M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-CD74HCT163M-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HCT163M-ND
Counters, Dividers 296-CD74HCT163M-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - CD74HCT163M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT163M
Counters, Dividers CD74HCT163M
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now
LOGIC, SYNC COUNTER PRESET HS, 16SOIC - 815-CD74HCT163M - Utmel Electronic Limited
Hong Kong, China
LOGIC, SYNC COUNTER PRESET HS, 16SOIC
815-CD74HCT163M
LOGIC, SYNC COUNTER PRESET HS, 16SOIC 815-CD74HCT163M
LOGIC, SYNC COUNTER PRESET HS, 16SOIC

LOGIC, SYNC COUNTER PRESET HS, 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT163M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT163M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT163M
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HCT163M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT163M
Logic - Counters, Dividers CD74HCT163M
IC SYNC COUNTER PRESET HS 16SOIC

IC SYNC COUNTER PRESET HS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT163M CD74HCT163M 016896-CD74HCT163M 296-CD74HCT163M-ND CD74HCT163M 815-CD74HCT163M CD74HCT163M CD74HCT163M
Product Name CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset Logic - Logic - Counters, Dividers - CD74HCT163M Counters, Dividers Counters, Dividers LOGIC, SYNC COUNTER PRESET HS, 16SOIC Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 5V; 5V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154, 3.90mm Width) SOIC
Logic Family HCT CMOS CMOS; CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT163 Synchronous Presettable Binary Counters with Synchronous Reset - CD74ACT163M96 - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 5V; 5.5
View Details
7 suppliers
CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD54HC161F - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
3 suppliers
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060PW - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
9 suppliers
CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers