Texas Instruments SN74LS390 Dual 4-Bit Decade Counters SN74LS390NSR

Description
Dual 4-Bit Decade Counters 16-SO 0 to 70
Request a Quote Datasheet
Description
Dual 4-Bit Decade Counters 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS390 Dual 4-Bit Decade Counters - SN74LS390NSR - Texas Instruments
Dallas, TX, United States
SN74LS390 Dual 4-Bit Decade Counters
SN74LS390NSR
SN74LS390 Dual 4-Bit Decade Counters SN74LS390NSR
Dual 4-Bit Decade Counters 16-SO 0 to 70

Dual 4-Bit Decade Counters 16-SO 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-SN74LS390NSRTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LS390NSRTR-ND
Counters, Dividers 296-SN74LS390NSRTR-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258965-SN74LS390NSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258965-SN74LS390NSR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258965-SN74LS390NSR
Win Source Part Number: 1258965-SN74LS390NSR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS390NSR,2 156-SN74LS390NSR,SN7 4LS390NSRG4,SN74LS39 0NSRG4,SN74LS390NSRE 4,SN74LS390NSRE4 Base Product Number: 74LS390

Win Source Part Number: 1258965-SN74LS390NSR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS390NSR,2156-SN74LS390NSR,SN74LS390NSRG4,SN74LS390NSRG4,SN74LS390NSRE4,SN74LS390NSRE4
Base Product Number: 74LS390

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS390NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS390NSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS390NSR
IC DECADE COUNTER DL 4BIT 16SO

IC DECADE COUNTER DL 4BIT 16SO

Supplier's Site
Counters, Dividers - SN74LS390NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS390NSR
Counters, Dividers SN74LS390NSR
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Buy Now
Logic - Counters, Dividers - SN74LS390NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS390NSR
Logic - Counters, Dividers SN74LS390NSR
IC BIN COUNTR DUAL 4BIT 16SO

IC BIN COUNTR DUAL 4BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS390NSR 296-SN74LS390NSRTR-ND 1258965-SN74LS390NSR SN74LS390NSR SN74LS390NSR SN74LS390NSR
Product Name SN74LS390 Dual 4-Bit Decade Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family LS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS163A Synchronous 4-Bit Counters - SN54LS163AJ - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Counters, Dividers - 54F163AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
8 suppliers
SN54HC163 Synchronous 4-Bit Binary Counters - 8607601EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
4 suppliers