The CD4521BNSR is a CMOS 24-stage frequency divider in a 16-pin small outline package (SOP, NS suffix), operating over a temperature range of -55 to 125 °C. It is supplied in a 2000-piece large tape and reel format with a tape width of 16.0 mm and a pitch of 12.0 mm between cavities. The device has lead finish of NIPDAU and a moisture sensitivity level of Level-1-260C-UNLIM.
CMOS 24-Stage Frequency Divider 16-SO -55 to 125
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SO
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 771357-CD4521BNSR
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Divide-by-2
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 24
Reset: Asynchronous
Count Rate: 13MHz
Family Name: CD4521
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): CD4521BEE4; CD4521BE; CD4521BMTG4; CD4521BM96E4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC 24STAGE FREQ DIVIDER 16SO
IC DIVIDER BY 2 24-BIT 16SO
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SO
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | CD4521BNSR | 296-31534-1-ND | 771357-CD4521BNSR | CD4521BNSR | CD4521BNSR | CD4521BNSR |
| Product Name | CD4521B CMOS 24-Stage Frequency Divider | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4521BNSR | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Number of Stages (Bits) | 7 bits | |||||
| Clock Frequency | 8 MHz | 13 MHz | 13 MHz | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V |