Texas Instruments SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs SN74LS38D

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs - SN74LS38D - Texas Instruments
Dallas, TX, United States
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs
SN74LS38D
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs SN74LS38D
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3704-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3704-5-ND
Gates and Inverters 296-3704-5-ND
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
 - SN74LS38D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic, Quad 2-In Nand Oc, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ1155 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nand Oc, 14Soic; Logic Family / Base Number Texas Instruments
37AJ1155
Logic, Quad 2-In Nand Oc, 14Soic; Logic Family / Base Number Texas Instruments 37AJ1155
LOGIC, QUAD 2-IN NAND OC, 14SOIC; Logic Family / Base Number:74LS38; Logic Type:NAND Buffer; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic RoHS Compliant: Yes

LOGIC, QUAD 2-IN NAND OC, 14SOIC; Logic Family / Base Number:74LS38; Logic Type:NAND Buffer; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LS38D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS38D
Logic - Gates and Inverters SN74LS38D
IC GATE NAND OPEN 4CH 2IN 14SOIC

IC GATE NAND OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS38D
Logic Gates SN74LS38D
Logic Gates Quad 2-input pos-NAND buffers

Logic Gates Quad 2-input pos-NAND buffers

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS38D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS38D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS38D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS38D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS38D
Gates and Inverters SN74LS38D
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS38D 296-3704-5-ND SN74LS38D 37AJ1155 SN74LS38D SN74LS38D SN74LS38D SN74LS38D
Product Name SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs Gates and Inverters Logic, Quad 2-In Nand Oc, 14Soic; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND NAND AND; NAND Buffer/Driver; NAND; NAND Buffer NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 32 ns 32 ns
Operating Current 0.0120 mA 24 mA 2 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers