The SN54ALS86 is a quad 2-input exclusive-OR gate in a 14-pin ceramic flat pack (CFP) package, characterized for operation over the military temperature range of −55°C to 125°C. It operates with a supply voltage of 4.5 V to 5.5 V and has a high-level output current of −0.4 mA and a low-level output current of 8 mA. Propagation delay is 3 ns for low-to-high and 2 ns for high-to-low transitions from either input to output under specified conditions.
Quadruple 2-Input Exclusive-OR Gates 14-CFP -55 to 125
XOR Gate, ALS Series, 4-Func, 2-Input, TTL, CDFP14
IC QUAD 2-INP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 5962-8862101DA | 5962-8862101DA | 5962-8862101DA | 5962-8862101DA |
| Product Name | SN54ALS86 Quadruple 2-Input Exclusive-OR Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR; XOR |