Texas Instruments SN74LS378 Hex D-Type Flip-Flops with Clock Enable SN74LS378DR

Description
Hex D-Type Flip-Flops with Clock Enable 16-SOIC 0 to 70
Request a Quote
Description
Hex D-Type Flip-Flops with Clock Enable 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hex D-Type flip-flops with clock enable in a 16-pin SOIC package, operating from 0 to 70°C, with tape and reel packaging, RoHS compliance, NIPDAU lead finish, and Level-1 MSL rating.

Datasheet Summary
Powered by GS/AI

Hex D-Type flip-flops with clock enable in a 16-pin SOIC package, operating from 0 to 70°C, with tape and reel packaging, RoHS compliance, NIPDAU lead finish, and Level-1 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
SN74LS378 Hex D-Type Flip-Flops with Clock Enable - SN74LS378DR - Texas Instruments
Dallas, TX, United States
SN74LS378 Hex D-Type Flip-Flops with Clock Enable
SN74LS378DR
SN74LS378 Hex D-Type Flip-Flops with Clock Enable SN74LS378DR
Hex D-Type Flip-Flops with Clock Enable 16-SOIC 0 to 70

Hex D-Type Flip-Flops with Clock Enable 16-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258472-SN74LS378DR
Integrated Circuits (ICs) - Logic - Flip Flops 1258472-SN74LS378DR
Win Source Part Number: 1258472-SN74LS378DR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400µA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 22 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LS378DRE4,-SN74 LS378DRG4R,-SN74LS37 8DRG4,296-29450-6,SN 74LS378DRG4,-SN74LS3 78DRR,SN74LS378DRE4, -296-29450-1,-SN74LS 378DRE4R,296-29450-1 ,296-29450-2,-296-29 450-1,2156-SN74LS378 DR,SN74LS378DR,SN74L S378DRG4,SN74LS378DR E4,TEXTISSN74LS378DR Base Product Number: 74LS378

Win Source Part Number: 1258472-SN74LS378DR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400µA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 40 MHz
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 22 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LS378DRE4,-SN74LS378DRG4R,-SN74LS378DRG4,296-29450-6,SN74LS378DRG4,-SN74LS378DRR,SN74LS378DRE4,-296-29450-1,-SN74LS378DRE4R,296-29450-1,296-29450-2,-296-29450-1,2156-SN74LS378DR,SN74LS378DR,SN74LS378DRG4,SN74LS378DRE4,TEXTISSN74LS378DR
Base Product Number: 74LS378

Buy Now Datasheet
Flip Flops - 296-29450-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-29450-2-ND
Flip Flops 296-29450-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74LS378DR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS378DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS378DR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS378DR
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Flip Flops - SN74LS378DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS378DR
Flip Flops SN74LS378DR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74LS378DR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS378DR
Logic - Flip Flops SN74LS378DR
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS378DR 1258472-SN74LS378DR 296-29450-2-ND SN74LS378DR SN74LS378DR SN74LS378DR SN74LS378DR
Product Name SN74LS378 Hex D-Type Flip-Flops with Clock Enable Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 27 ns 27 ns 27 ns
fMAX 35 MHz 40 MHz 40 MHz
Operating Current 22 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details