Hex D-Type Flip-Flops with Clock Enable 16-SOIC 0 to 70
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16
Win Source Part Number: 1258459-SN74LS378D
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400µA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 40 MHz
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 22 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS378DE4,SN74LS3
Base Product Number: 74LS378
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
IC FF D-TYPE SNGL 6BIT 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS378D | 296-34002-5-ND | SN74LS378D | 1258459-SN74LS378D | SN74LS378D | SN74LS378D | SN74LS378D |
| Product Name | SN74LS378 Hex D-Type Flip-Flops with Clock Enable | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Propagation Delay | 27 ns | 27 ns | 27 ns | ||||
| fMAX | 35 MHz | 40 MHz | 40 MHz | ||||
| Operating Current | 22 mA |