Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 74AC11374DBR

Description
OCTAL D-TYPE FLIP-FLOP
Description
OCTAL D-TYPE FLIP-FLOP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC11374DBR
Integrated Circuits (ICs) - Logic - Flip Flops 74AC11374DBR
OCTAL D-TYPE FLIP-FLOP

OCTAL D-TYPE FLIP-FLOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Flip-Flops
Product Number 74AC11374DBR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574APW,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
Flip Flops - 74HCT175DB,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers