Quad bistable latches 16-PDIP 0 to 70
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 007123-SN74LS375N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 12ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC QUAD BISTABLE LATCH 16-DIP
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
IC QUAD BISTABLE LATCH 16-DIP
LOGIC, QUAD BISTABLE LATCH, 16DIP; Logic Family / Base Number:74LS375; Latch Type:D Type Bistable; IC Output Type:Differential; Propagation Delay:15ns; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS375N | 296-34000-5-ND | 007123-SN74LS375N | SN74LS375N | SN74LS375N | SN74LS375N | 37AJ1152 |
| Product Name | SN74LS375 Quad bistable latches | Latches | Logic - Logic - Latches - SN74LS375N | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic, Quad Bistable Latch, 16Dip; Logic Family / Base Number Texas Instruments |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | |||
| Operating Current | 12 mA | ||||||
| Propagation Delay | 30 ns | 12 ns | 12 ns | 12 ns | 15 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | PDIP,SO,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; DIP |