Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
Octal 3 state flip-flop,SN74LS374N
Octal 3 state flip-flop,SN74LS374N
Manufacturer: Texas Instruments
Win Source Part Number: 007121-SN74LS374N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 5V, 45pF
Trigger Type: Positive Edge
Current - Quiescent: 40mA
Family Name: SN74LS374
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): SN74LS374NG; SN74LS374H;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Communications & Networking
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
LOGIC, OCT D-TYPE FLIP-FLOP, 20DIP; Logic Family / Base Number:74LS374; Flip-Flop Type:D; Propagation Delay:15ns; Frequency:50MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS374N | 309262P | 309262 | 007121-SN74LS374N | 296-1662-5-ND | SN74LS374N | SN74LS374N | SN74LS374N | 37AJ1151 |
| Product Name | SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Flip Flop ICs | Flip Flop ICs | Logic - Logic - Flip Flops - SN74LS374N | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Logic, Oct D-Type Flip-Flop, 20Dip; Logic Family / Base Number Texas Instruments |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||||
| Output Characteristics | 3-State | 3-State; 3 State | Single ended | 3-State | |||||
| Propagation Delay | 28 ns | 28 ns | 28 ns | 28 ns | 15 ns | ||||
| fMAX | 35 MHz | 50 MHz | 50 MHz | 50 MHz | |||||
| Operating Current | 40 mA |