Texas Instruments SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74LS374DWG4

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - SN74LS374DWG4 - Texas Instruments
Dallas, TX, United States
SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
SN74LS374DWG4
SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74LS374DWG4
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258452-SN74LS374DWG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258452-SN74LS374DWG4
Win Source Part Number: 1258452-SN74LS374DWG 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 28ns @ 5V, 45pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 50 MHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LS374DWG4-T I,TEXTISSN74LS374DWG 4 Base Product Number: SN74LS37 Product Status: Obsolete

Win Source Part Number: 1258452-SN74LS374DWG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 5V, 45pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 50 MHz
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LS374DWG4-TI,TEXTISSN74LS374DWG4
Base Product Number: SN74LS37
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74LS374DWG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS374DWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS374DWG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS374DWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74LS374DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS374DWG4
Flip Flops SN74LS374DWG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS374DWG4 1258452-SN74LS374DWG4 SN74LS374DWG4-ND SN74LS374DWG4 SN74LS374DWG4
Product Name SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State 3-State
Propagation Delay 28 ns 28 ns 28 ns
fMAX 35 MHz 50 MHz
Operating Current 40 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC107 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515401CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details
3 suppliers
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details