Octal D-type transparent latches with 3-state outputs in a 20-pin SOIC package, operating from 0°C to 70°C.
Octal D-type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74LS373DWRE4 |
| Product Name | SN74LS373 Octal D-type Transparent Latches with 3-state Outputs |
| Latch Type | Transparent-D |
| Output Characteristics | 3-State |
| Supply Voltage | 5V; 5 |
| Operating Current | 40 mA |