CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC STATIC SHFT REG 8STG 16SOIC
IC STATIC SHFT REG 8STG 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4014BM | 296-32865-5-ND | CD4014BM | CD4014BM | CD4014BM |
| Product Name | CD4014B CMOS 8-Stage Static Shift Register | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CMOS; CD4000 | ||||
| Clock Frequency | 8 MHz | ||||
| Propagation Delay | 160 ns |