Texas Instruments CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD74ACT164M

Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Dallas, TX, United States
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register
CD74ACT164M
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD74ACT164M
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
 - 6629890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = ACT Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ACT
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6629890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = ACT Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ACT
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-1381-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1381-5-ND
Shift Registers 296-1381-5-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74ACT164M - 1160116-CD74ACT164M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74ACT164M
1160116-CD74ACT164M
Logic - Logic - Shift Registers - CD74ACT164M 1160116-CD74ACT164M
Manufacturer: Texas Instruments Win Source Part Number: 1160116-CD74ACT164M Series: 74ACT Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74ACT164 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): TC74ACT164FN(ELPM); TC74ACT164FN(ELF,M; TC74ACT164FN-ELP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160116-CD74ACT164M
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74ACT164
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): TC74ACT164FN(ELPM); TC74ACT164FN(ELF,M; TC74ACT164FN-ELP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Register Function:Serial to Parallel - 815-CD74ACT164M - Utmel Electronic Limited
Hong Kong, China
Shift Register Function:Serial to Parallel
815-CD74ACT164M
Shift Register Function:Serial to Parallel 815-CD74ACT164M
Shift Register Function:Serial to Parallel

Shift Register Function:Serial to Parallel

Supplier's Site
Shift Registers - CD74ACT164M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74ACT164M
Shift Registers CD74ACT164M
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74ACT164M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74ACT164M
Integrated Circuits (ICs) - Logic - Shift Registers CD74ACT164M
IC 8-BIT SHIFT REGISTER 14-SOIC

IC 8-BIT SHIFT REGISTER 14-SOIC

Supplier's Site
Ic, Sm, Logic, 74Act, Register; Logic Family / Base Number Texas Instruments - 29AH3588 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Act, Register; Logic Family / Base Number Texas Instruments
29AH3588
Ic, Sm, Logic, 74Act, Register; Logic Family / Base Number Texas Instruments 29AH3588
IC, SM, LOGIC, 74ACT, REGISTER; Logic Family / Base Number:74ACT164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

IC, SM, LOGIC, 74ACT, REGISTER; Logic Family / Base Number:74ACT164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - CD74ACT164M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74ACT164M
Logic - Shift Registers CD74ACT164M
IC 8-BIT SHIFT REGISTER 14-SOIC

IC 8-BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74ACT164M 6629890 296-1381-5-ND 1160116-CD74ACT164M 815-CD74ACT164M CD74ACT164M CD74ACT164M 29AH3588 CD74ACT164M
Product Name CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD74ACT164M Shift Register Function:Serial to Parallel Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Ic, Sm, Logic, 74Act, Register; Logic Family / Base Number Texas Instruments Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V; 5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL; CMOS; ACT Advanced CMOS CMOS; CMOS
Clock Frequency 90 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 74194PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers
Shift Registers - 54179DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-89444012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details