Texas Instruments SN74LS294 Programmable Frequency Divider / Digital Timer SN74LS294N

Description
Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS294 Programmable Frequency Divider / Digital Timer - SN74LS294N - Texas Instruments
Dallas, TX, United States
SN74LS294 Programmable Frequency Divider / Digital Timer
SN74LS294N
SN74LS294 Programmable Frequency Divider / Digital Timer SN74LS294N
Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70

Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS294N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS294N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS294N
IC PROG FREQ DIV/TIMER 16-DIP

IC PROG FREQ DIV/TIMER 16-DIP

Supplier's Site
Logic, Prog Freq Div/timer, 16Dip; No. Of Inputs Texas Instruments - 37AJ9109 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Prog Freq Div/timer, 16Dip; No. Of Inputs Texas Instruments
37AJ9109
Logic, Prog Freq Div/timer, 16Dip; No. Of Inputs Texas Instruments 37AJ9109
LOGIC, PROG FREQ DIV/TIMER, 16DIP; No. of Inputs:4; Clock Frequency:30MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

LOGIC, PROG FREQ DIV/TIMER, 16DIP; No. of Inputs:4; Clock Frequency:30MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Dividers Logic Dividers Logic Dividers
Product Number SN74LS294N SN74LS294N 37AJ9109
Product Name SN74LS294 Programmable Frequency Divider / Digital Timer Integrated Circuits (ICs) - Logic - Counters, Dividers Logic, Prog Freq Div/timer, 16Dip; No. Of Inputs Texas Instruments
Features Programmable
Number of Stages (Bits) 1 bits
Clock Frequency 35 MHz 30 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 5V; 5.25 4.75V
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869DW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD74AC161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD74AC161M96 - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 1.5V; 3.3V; 5V; 5.5
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
LMK01010 1.6 GHz High Performance Clock Buffer, Divider, and Distributor - LMK01010ISQ/NOPB - Texas Instruments
Specs
Clock Frequency 1600 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
View Details