Texas Instruments SN74ALS163B Synchronous 4-Bit Binary Counters SN74ALS163BDR

Description
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BDR - Texas Instruments
Dallas, TX, United States
SN74ALS163B Synchronous 4-Bit Binary Counters
SN74ALS163BDR
SN74ALS163B Synchronous 4-Bit Binary Counters SN74ALS163BDR
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70

Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-29439-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29439-2-ND
Counters, Dividers 296-29439-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74ALS163BDR - 1253716-SN74ALS163BDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS163BDR
1253716-SN74ALS163BDR
Logic - Logic - Counters, Dividers - SN74ALS163BDR 1253716-SN74ALS163BDR
Manufacturer: Texas Instruments Win Source Part Number: 1253716-SN74ALS163BD R Packaging: Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: 74ALS163 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253716-SN74ALS163BDR
Packaging: Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: 74ALS163
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
 - SN74ALS163BDR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Logic - Counters, Dividers - SN74ALS163BDR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS163BDR
Logic - Counters, Dividers SN74ALS163BDR
IC COUNTER DEC/BIN 4BIT 16-SOIC

IC COUNTER DEC/BIN 4BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS163BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS163BDR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS163BDR
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - SN74ALS163BDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS163BDR
Counters, Dividers SN74ALS163BDR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS163BDR 296-29439-2-ND 1253716-SN74ALS163BDR SN74ALS163BDR SN74ALS163BDR SN74ALS163BDR SN74ALS163BDR
Product Name SN74ALS163B Synchronous 4-Bit Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74ALS163BDR Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Supply Voltage 5V; 5.5 4.5V ~ 5.5V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family ALS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD54HC4020F - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,DIESALE
Logic Family HC
View Details
3 suppliers
SN54HC590A 8-Bit Binary Counters With 3-State Output Registers - 5962-8960301FA - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details