Texas Instruments SN74LS293 4-Bit Binary Counters SN74LS293N

Description
4-Bit Binary Counters 14-PDIP 0 to 70
Request a Quote Datasheet
Description
4-Bit Binary Counters 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS293 4-Bit Binary Counters - SN74LS293N - Texas Instruments
Dallas, TX, United States
SN74LS293 4-Bit Binary Counters
SN74LS293N
SN74LS293 4-Bit Binary Counters SN74LS293N
4-Bit Binary Counters 14-PDIP 0 to 70

4-Bit Binary Counters 14-PDIP 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-33989-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33989-5-ND
Counters, Dividers 296-33989-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP

Buy Now Datasheet
 - SN74LS293N - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, PDIP14

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74LS293N - 765575-SN74LS293N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS293N
765575-SN74LS293N
Logic - Logic - Counters, Dividers - SN74LS293N 765575-SN74LS293N
Manufacturer: Texas Instruments Win Source Part Number: 765575-SN74LS293N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Synchronous Count Rate: 42MHz Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 765575-SN74LS293N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Synchronous
Count Rate: 42MHz
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic, Counter Binary 4Bit, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1146 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Counter Binary 4Bit, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1146
Logic, Counter Binary 4Bit, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1146
LOGIC, COUNTER BINARY 4BIT, 14DIP; Logic Family / Base Number:74LS293; Counter Type:Binary; Clock Frequency:42MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic RoHS Compliant: Yes

LOGIC, COUNTER BINARY 4BIT, 14DIP; Logic Family / Base Number:74LS293; Counter Type:Binary; Clock Frequency:42MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS SN74LS293NLOGIC, COUNTER BINARY 4BIT, 14DIP - 815-SN74LS293N - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74LS293NLOGIC, COUNTER BINARY 4BIT, 14DIP
815-SN74LS293N
TEXAS INSTRUMENTS SN74LS293NLOGIC, COUNTER BINARY 4BIT, 14DIP 815-SN74LS293N
TEXAS INSTRUMENTS SN74LS293NLOGIC, COUNTER BINARY 4BIT, 14DIP

TEXAS INSTRUMENTS SN74LS293NLOGIC, COUNTER BINARY 4BIT, 14DIP

Supplier's Site
Logic - Counters, Dividers - SN74LS293N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS293N
Logic - Counters, Dividers SN74LS293N
IC COUNTER BINARY 4BIT 14-DIP

IC COUNTER BINARY 4BIT 14-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS293N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS293N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS293N
IC BINARY COUNTER 4-BIT 14DIP

IC BINARY COUNTER 4-BIT 14DIP

Supplier's Site
Counters, Dividers - SN74LS293N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS293N
Counters, Dividers SN74LS293N
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS293N 296-33989-5-ND SN74LS293N 765575-SN74LS293N 37AJ1146 815-SN74LS293N SN74LS293N SN74LS293N SN74LS293N
Product Name SN74LS293 4-Bit Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74LS293N Logic, Counter Binary 4Bit, 14Dip; Logic Family / Base Number Texas Instruments TEXAS INSTRUMENTS SN74LS293NLOGIC, COUNTER BINARY 4BIT, 14DIP Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75V 5V; 5V 4.75 V ~ 5.25 V
Package Type PDIP,SOIC DIP; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP14 DIP DIP DIP; 14-DIP (0.300, 7.62mm) DIP; 14-DIP (0.300\", 7.62mm)
Logic Family LS TTL TTL; TTL
Number of Stages (Bits) 4 bits
Operating Current 39 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - 5962-8945801EA - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
2 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
11 suppliers
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BNSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers