Texas Instruments SN74ALS163B Synchronous 4-Bit Binary Counters SN74ALS163BNSR

Description
Synchronous 4-Bit Binary Counters 16-SO 0 to 70
Request a Quote
Description
Synchronous 4-Bit Binary Counters 16-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Synchronous 4-bit binary counters with synchronous clear and carry look-ahead circuitry, available in a 16-pin small-outline package (NS), characterized for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

Synchronous 4-bit binary counters with synchronous clear and carry look-ahead circuitry, available in a 16-pin small-outline package (NS), characterized for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BNSR - Texas Instruments
Dallas, TX, United States
SN74ALS163B Synchronous 4-Bit Binary Counters
SN74ALS163BNSR
SN74ALS163B Synchronous 4-Bit Binary Counters SN74ALS163BNSR
Synchronous 4-Bit Binary Counters 16-SO 0 to 70

Synchronous 4-Bit Binary Counters 16-SO 0 to 70

Buy Now Datasheet
 - SN74ALS163BNSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74ALS163BNSR - 065227-SN74ALS163BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS163BNSR
065227-SN74ALS163BNSR
Logic - Logic - Counters, Dividers - SN74ALS163BNSR 065227-SN74ALS163BNSR
Manufacturer: Texas Instruments Win Source Part Number: 065227-SN74ALS163BNS R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065227-SN74ALS163BNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-SN74ALS163BNSRTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74ALS163BNSRTR-ND
Counters, Dividers 296-SN74ALS163BNSRTR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-SN74ALS163BNSRCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74ALS163BNSRCT-ND
Counters, Dividers 296-SN74ALS163BNSRCT-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS163BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS163BNSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS163BNSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Counters, Dividers - SN74ALS163BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS163BNSR
Counters, Dividers SN74ALS163BNSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Logic - Counters, Dividers - SN74ALS163BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS163BNSR
Logic - Counters, Dividers SN74ALS163BNSR
IC COUNTER DEC/BIN 4BIT 16SO

IC COUNTER DEC/BIN 4BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS163BNSR SN74ALS163BNSR 065227-SN74ALS163BNSR 296-SN74ALS163BNSRTR-ND SN74ALS163BNSR SN74ALS163BNSR SN74ALS163BNSR
Product Name SN74ALS163B Synchronous 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74ALS163BNSR Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP SOP; SOP16 16-SO SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family ALS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT163 Synchronous Presettable Binary Counters with Synchronous Reset - CD74ACT163M - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 5V; 5.5
View Details
7 suppliers
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
4 suppliers
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
8 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
10 suppliers