Texas Instruments CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter 5962-8945801EA

Description
High Speed CMOS Logic 14-Stage Binary Counter 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - 5962-8945801EA - Texas Instruments
Dallas, TX, United States
CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter
5962-8945801EA
CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter 5962-8945801EA
High Speed CMOS Logic 14-Stage Binary Counter 16-CDIP -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter 16-CDIP -55 to 125

Buy Now Datasheet
 - 5962-8945801EA - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, CDIP16

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, CDIP16

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number 5962-8945801EA 5962-8945801EA
Product Name CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter
Supply Voltage 5.5
Package Type CDIP DIP; CDIP16
Logic Family HCT CMOS
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Counters, Dividers - 54LS193DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 20 MHz
View Details
2 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers
SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs - 8302502RA - Texas Instruments
Specs
Output Characteristics 3-State
Counter Category Synchronous
Counter Direction Bidirectional
View Details
4 suppliers