Texas Instruments SN74LS293 4-Bit Binary Counters SN74LS293D

Description
4-Bit Binary Counters 14-SOIC 0 to 70
Request a Quote
Description
4-Bit Binary Counters 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS293D is a 4-bit binary counter in a 14-pin SOIC package, operating from 0°C to 70°C, with a tube packaging configuration and a moisture sensitivity level of Level-1-260C-UNLIM.

Datasheet Summary
Powered by GS/AI

The SN74LS293D is a 4-bit binary counter in a 14-pin SOIC package, operating from 0°C to 70°C, with a tube packaging configuration and a moisture sensitivity level of Level-1-260C-UNLIM.

Suppliers

Company
Product
Description
Supplier Links
SN74LS293 4-Bit Binary Counters - SN74LS293D - Texas Instruments
Dallas, TX, United States
SN74LS293 4-Bit Binary Counters
SN74LS293D
SN74LS293 4-Bit Binary Counters SN74LS293D
4-Bit Binary Counters 14-SOIC 0 to 70

4-Bit Binary Counters 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS293D - 121173-SN74LS293D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS293D
121173-SN74LS293D
Logic - Logic - Counters, Dividers - SN74LS293D 121173-SN74LS293D
Manufacturer: Texas Instruments Win Source Part Number: 121173-SN74LS293D Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Count Rate: 42MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121173-SN74LS293D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Count Rate: 42MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-33988-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33988-5-ND
Counters, Dividers 296-33988-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now Datasheet
 - SN74LS293D - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, PDSO14

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, PDSO14

Supplier's Site Datasheet
Counters, Dividers - SN74LS293D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS293D
Counters, Dividers SN74LS293D
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - SN74LS293D - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS293D
Logic - Counters, Dividers SN74LS293D
IC 4BIT BINARY COUNTER 14-SOIC

IC 4BIT BINARY COUNTER 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS293D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS293D
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS293D
IC BINARY COUNTER 4-BIT 14SOIC

IC BINARY COUNTER 4-BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS293D 121173-SN74LS293D 296-33988-5-ND SN74LS293D SN74LS293D SN74LS293D SN74LS293D
Product Name SN74LS293 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74LS293D Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SOIC SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC14 SOIC; 14-SOIC (0.154\", 3.90mm Width)
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Operating Current 39 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD40193B-MIL CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BF3A - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers
SN54LS163A Synchronous 4-Bit Counters - SN54LS163AJ - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Counters, Dividers - 5490FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 14-CFlatPack
Clock Frequency 32 MHz
View Details
CD4029B CMOS Presettable Up/Down Counter - CD4029BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers