CD40193BF3A is a CMOS presettable binary up/down counter with dual clock and reset, supplied in a 16-lead hermetic dual-in-line ceramic package (CDIP), operating from -55 to 125°C.
CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159592-CD40193BF3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC BINARY COUNTER 4-BIT 16CDIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40193BF3A | 1159592-CD40193BF3A | CD40193BF3A | CD40193BF3A |
| Product Name | CD40193B-MIL CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) | Logic - Logic - Counters, Dividers - CD40193BF3A | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Features | Presettable | |||
| Counter Direction | Bidirectional | |||
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | ||
| Package Type | CDIP | DIP; 16-CDIP (0.300\", 7.62mm) | ||
| Logic Family | CD4000 |